Win Source Part Number: 1153206-CFWKA455KEFA
Category: Filters>Ceramic Filters
Series: CFWKA
Package: Tape & Reel (TR)
Standard Package: 350
Mounting: SMD (SMT)
Height (Max): 0.118" (3.00mm)
Dimension: 0.453" L x 0.295" W (11.50mm x 7.50mm)
Alternative Parts (Cross-Reference): CFWKA455KEFAR0;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: CFWKA
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1153206-CFWKA455KEFA-R0 |
| Product Name | Filters - Ceramic Filters |