Win Source Part Number: 1381783-CFWKA450KGFA
Category: Filters>Ceramic Filters
Series: CFWKA
Package: Tape & Reel (TR)
Size / Dimension: 0.453" L x 0.295" W (11.50mm x 7.50mm)
Impedance: 1.5kOhm
Frequency: 450kHz
Insertion Loss: 6dB
Height (Max): 0.118" (3.00mm)
Bandwidth: 4.5 kHz
Mounting Type: Surface Mount
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8543.70.9860
Mfr: Murata Electronics North America
Base Product Number: CFWKA
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 350 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1381783-CFWKA450KGFA-R0 |
| Product Name | Filters - Ceramic Filters |