Murata Electronics Connectors,Interconnects CFULA455KB4Y-B0

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Impedance: Not Required(ohm) Bandwidth: 47.5Hz ~ 380Hz Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-220-4 Full Pack
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Impedance: Not Required(ohm) Bandwidth: 47.5Hz ~ 380Hz Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-220-4 Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Frequency: 5kHz Impedance: Not Required(ohm) Bandwidth: 47.5Hz ~ 380Hz Insertion Loss: 1.2dB Mounting Type: Fixed Package / Case: TO-220-4 Full Pack

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Frequency: 5kHz
Impedance: Not Required(ohm)
Bandwidth: 47.5Hz ~ 380Hz
Insertion Loss: 1.2dB
Mounting Type: Fixed
Package / Case: TO-220-4 Full Pack

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Mounting Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details