Win Source Part Number: 1207809-CFUKG455KH1X
Category: Filters>Ceramic Filters
Series: CFUKG
Package: Tape & Reel
Standard Package: 450
Mounting: SMD (SMT)
Impedance: 1.5kOhm
Frequency: 455kHz
Insertion Loss: 7dB
Height (Max): 0.157" (4.00mm)
Bandwidth: 3 kHz
Package / Case: Chip, 3 PC Pads
Dimension: 0.295" L x 0.236" W (7.50mm x 6.00mm)
Alternative Parts (Cross-Reference): CFUKG455KH1X-R0.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 490-11060-6,490-1106
Base Product Number: CFUKG
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1207809-CFUKG455KH1X-R0 |
| Product Name | Filters - Ceramic Filters |