Win Source Part Number: 997621-CFUKG455KG1A-
Category: Filters>Ceramic Filters
Series: CFUKG
Package: Tape & Reel (TR)
Standard Package: 450
Mounting: SMD (SMT)
Impedance: 1.5kOhm
Frequency: 455kHz
Insertion Loss: 6dB
Height (Max): 0.157" (4.00mm)
Bandwidth: 4.5 kHz
Package / Case: Chip, 3 PC Pads
Dimension: 0.295" L x 0.236" W (7.50mm x 6.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Base Product Number: CFUKG
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997621-CFUKG455KG1A-R0 |
| Product Name | Filters - Ceramic Filters |