Win Source Part Number: 1381782-CFUKF455KB4X
Category: Filters>Ceramic Filters
Series: CFUKF
Package: Cut Tape (CT)
Size / Dimension: 0.295" L x 0.236" W (7.50mm x 6.00mm)
Height (Max): 0.157" (4.00mm)
Mounting Type: Surface Mount
Package / Case: 3-SMD, J-Lead
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
REACH Status: REACH Affected
HTSUS: 8543.70.9860
Mfr: Murata Electronics North America
Base Product Number: CFUKF
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 5 (48 Hours)
Standard Package: 450 pcs
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1381782-CFUKF455KB4X-R0 |
| Product Name | Filters - Ceramic Filters |