Murata Electronics Filters - Ceramic Filters CDSCB10M7GA113-R0

Description
Win Source Part Number: 1099052-CDSCB10M7GA1 13-R0 Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 10.7MHz Center Filter Type: Discriminator Height (Max): 0.039" (1.00mm) Bandwidth: 300 kHz Package / Case: 1808 (4520 Metric), 2 PC Pad Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): CDSCB10M7GA113-R0CDS CB10M7GA113R0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: CDSCB
Request a Quote Datasheet
Description
Win Source Part Number: 1099052-CDSCB10M7GA1 13-R0 Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 10.7MHz Center Filter Type: Discriminator Height (Max): 0.039" (1.00mm) Bandwidth: 300 kHz Package / Case: 1808 (4520 Metric), 2 PC Pad Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): CDSCB10M7GA113-R0CDS CB10M7GA113R0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: CDSCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ceramic Filters - 1099052-CDSCB10M7GA113-R0 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ceramic Filters
1099052-CDSCB10M7GA113-R0
Filters - Ceramic Filters 1099052-CDSCB10M7GA113-R0
Win Source Part Number: 1099052-CDSCB10M7GA1 13-R0 Category: Filters>Ceramic Filters Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency: 10.7MHz Center Filter Type: Discriminator Height (Max): 0.039" (1.00mm) Bandwidth: 300 kHz Package / Case: 1808 (4520 Metric), 2 PC Pad Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Alternative Parts (Cross-Reference): CDSCB10M7GA113-R0CDS CB10M7GA113R0; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0080 Mfr: Murata Electronics Base Product Number: CDSCB

Win Source Part Number: 1099052-CDSCB10M7GA113-R0
Category: Filters>Ceramic Filters
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency: 10.7MHz Center
Filter Type: Discriminator
Height (Max): 0.039" (1.00mm)
Bandwidth: 300 kHz
Package / Case: 1808 (4520 Metric), 2 PC Pad
Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm)
Alternative Parts (Cross-Reference): CDSCB10M7GA113-R0CDSCB10M7GA113R0;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: CDSCB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1099052-CDSCB10M7GA113-R0
Product Name Filters - Ceramic Filters
Unlock Full Specs
to access all available technical data