Win Source Part Number: 1118859-CDBLB455KCAX
Category: Filters>Ceramic Filters
Package: Bulk
Standard Package: 500
Frequency: 455kHz Center
Insertion Loss: 3dB
Bandwidth: 4 kHz
Mounting Type: Through Hole
Package / Case: Radial
Alternative Parts (Cross-Reference): CDBLB455KCAX16B0;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0080
Mfr: Murata Electronics
Base Product Number: CDBLB
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1118859-CDBLB455KCAX16-B0 |
| Product Name | Filters - Ceramic Filters |