Murata Power Solutions Power Supplies Board Mount DCDC Converters - BWR-5/900-D12A-C BWR-5/900-D12A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913816-BWR-5/900-D12 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 900mA, 900mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1717-5, BWR5900D12AC
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913816-BWR-5/900-D12 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 900mA, 900mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1717-5, BWR5900D12AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BWR-5/900-D12A-C - 913816-BWR-5/900-D12A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-5/900-D12A-C
913816-BWR-5/900-D12A-C
Power Supplies Board Mount DCDC Converters - BWR-5/900-D12A-C 913816-BWR-5/900-D12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913816-BWR-5/900-D12 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 900mA, 900mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1717-5, BWR5900D12AC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913816-BWR-5/900-D12A-C
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 900mA, 900mA 9V - 18V Input
Package: Tube
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: BWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1717-5, BWR5900D12AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 913816-BWR-5/900-D12A-C
Product Name Power Supplies Board Mount DCDC Converters - BWR-5/900-D12A-C
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 0.6A Step-Down DC-DC Converter IC - 739-SKY87201-11-370LF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 0.6000 amps
View Details
DC-DC Converters - 1226633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Encapsulated
Input Voltage 36 volts
View Details