Murata Power Solutions Power Supplies - Board Mount - DC DC Converters BWR-5/700-D5A-C

Description
Win Source Part Number: 1357170-BWR-5/700-D5 A-C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: BWR (10W) Package: Tube Product Status: Obsolete Package / Case: 5-DIP Module Base Product Number: BWR-5 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA, 700mA Power (Watts): 7 W Voltage - Input (Max): 7.25V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 4.7V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79%
Request a Quote Datasheet
Description
Win Source Part Number: 1357170-BWR-5/700-D5 A-C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: BWR (10W) Package: Tube Product Status: Obsolete Package / Case: 5-DIP Module Base Product Number: BWR-5 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA, 700mA Power (Watts): 7 W Voltage - Input (Max): 7.25V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 4.7V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1357170-BWR-5/700-D5A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1357170-BWR-5/700-D5A-C
Power Supplies - Board Mount - DC DC Converters 1357170-BWR-5/700-D5A-C
Win Source Part Number: 1357170-BWR-5/700-D5 A-C Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 100°C Fake Threat In the Open Market: 40 pct. Type: Isolated Module MSL Level: 1 (Unlimited) Mfr: Murata Power Solutions Inc. Series: BWR (10W) Package: Tube Product Status: Obsolete Package / Case: 5-DIP Module Base Product Number: BWR-5 Mounting Type: Through Hole HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm) REACH Status: REACH Unaffected ECCN: EAR99 Current - Output (Max): 700mA, 700mA Power (Watts): 7 W Voltage - Input (Max): 7.25V Number of Outputs: 2 Voltage - Isolation: 1 kV Voltage - Input (Min): 4.7V Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 79%

Win Source Part Number: 1357170-BWR-5/700-D5A-C
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 100°C
Fake Threat In the Open Market: 40 pct.
Type: Isolated Module
MSL Level: 1 (Unlimited)
Mfr: Murata Power Solutions Inc.
Series: BWR (10W)
Package: Tube
Product Status: Obsolete
Package / Case: 5-DIP Module
Base Product Number: BWR-5
Mounting Type: Through Hole
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 2.00" L x 1.00" W x 0.38" H (50.8mm x 25.4mm x 9.7mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Output (Max): 700mA, 700mA
Power (Watts): 7 W
Voltage - Input (Max): 7.25V
Number of Outputs: 2
Voltage - Isolation: 1 kV
Voltage - Input (Min): 4.7V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 79%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1357170-BWR-5/700-D5A-C
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DCV010515D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010515DP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 14.25 to 15.75 volts
View Details
4 suppliers
Buck 15A Step-Down DC-DC Converter IC - 739-IP1203TRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 13.2 volts
IOUT 15 amps
View Details
DC-DC Converters - 1228032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details