Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913815-BWR-5/700-D48
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 5V -5V - 700mA, 700mA 18V - 75V Input
Package: Tube
Package: 5-DIP Module
Mounting: Through Hole
Family Name: BWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1718-5, BWR5700D48AC
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | BWR-5/700-D48A-C | 913815-BWR-5/700-D48A-C |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - BWR-5/700-D48A-C |
| Package Type | DIP; Other; 5-DIP Module |