Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913814-BWR-5/500-D24
Series: BWR (10W)
Operating Temperature Range: -25°C ~ 95°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 500mA, 500mA 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: BWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1713-5, BWR5500D24C
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 913814-BWR-5/500-D24-C |
| Product Name | Power Supplies Board Mount DCDC Converters - BWR-5/500-D24-C |
| Package Type | DIP; Other; 6-DIP Module |