Murata Power Solutions -5V 17W DC-DC Converter IC BWR-5/1700-D12A-C

Description
DC DC CONVERTER +/-5V 17W Product overview: BWR-5/1700-D12A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BWR-5/1700-D12A- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER +/-5V 17W Product overview: BWR-5/1700-D12A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BWR-5/1700-D12A- C can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
-5V 17W DC-DC Converter IC - 132-BWR-5/1700-D12A-C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
-5V 17W DC-DC Converter IC
132-BWR-5/1700-D12A-C
-5V 17W DC-DC Converter IC 132-BWR-5/1700-D12A-C
DC DC CONVERTER +/-5V 17W Product overview: BWR-5/1700-D12A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BWR-5/1700-D12A- C can be used for catalog matching and distributor lookup.

DC DC CONVERTER +/-5V 17W Product overview: BWR-5/1700-D12A-C from Murata Power Solutions is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -5V, 17W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -5V, 17W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BWR-5/1700-D12A-C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - BWR-5/1700-D12A-C - 913813-BWR-5/1700-D12A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-5/1700-D12A-C
913813-BWR-5/1700-D12A-C
Power Supplies Board Mount DCDC Converters - BWR-5/1700-D12A-C 913813-BWR-5/1700-D12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913813-BWR-5/1700-D1 2A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V -5V - 1.7A, 1.7A 9V - 36V Input Package: Tube Package: 8-DIP Module, 7 Leads Mounting: Through Hole Part Status: Obsolete Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 18 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1729-5, BWR51700D12AC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913813-BWR-5/1700-D12A-C
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 1.7A, 1.7A 9V - 36V Input
Package: Tube
Package: 8-DIP Module, 7 Leads
Mounting: Through Hole
Part Status: Obsolete
Family Name: BWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 18
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1729-5, BWR51700D12AC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BWR-5/1700-D12A-C 913813-BWR-5/1700-D12A-C
Product Name -5V 17W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - BWR-5/1700-D12A-C
Package Type Other; Tube DIP; Other; 8-DIP Module, 7 Leads
Unlock Full Specs
to access all available technical data