Murata Power Solutions Power Supplies Board Mount DCDC Converters - BWR-5/1500-D24A-C BWR-5/1500-D24A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913812-BWR-5/1500-D2 4A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V -5V - 1.5A, 1.5A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-3340-5, BWR-5/1500-D24A-C-ND
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913812-BWR-5/1500-D2 4A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V -5V - 1.5A, 1.5A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-3340-5, BWR-5/1500-D24A-C-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BWR-5/1500-D24A-C - 913812-BWR-5/1500-D24A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-5/1500-D24A-C
913812-BWR-5/1500-D24A-C
Power Supplies Board Mount DCDC Converters - BWR-5/1500-D24A-C 913812-BWR-5/1500-D24A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913812-BWR-5/1500-D2 4A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 5V -5V - 1.5A, 1.5A 18V - 36V Input Package: Tube Package: 6-DIP Module Mounting: Through Hole Family Name: BWR-5 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-3340-5, BWR-5/1500-D24A-C-ND

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913812-BWR-5/1500-D24A-C
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 5V -5V - 1.5A, 1.5A 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: BWR-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3340-5, BWR-5/1500-D24A-C-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 913812-BWR-5/1500-D24A-C
Product Name Power Supplies Board Mount DCDC Converters - BWR-5/1500-D24A-C
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCV010505D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters - DCV010505DP-U - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1W,1.5kV Isolation
Output Voltage 4.75 to 5.25 volts
View Details
3 suppliers
28 V Step-Down DC-DC Controller with Optional Synchronous MOSFET Driver - SKY87609 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW, 12L
Output Voltage 0.9000 volts
Input Voltage 4.5 to 28 volts
View Details
DC-DC Converters - 1231189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 1 in
Input Voltage 36 volts
View Details