Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913811-BWR-15/575-D2
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 15V -15V - 575mA, 575mA 18V - 36V Input
Package: Tube
Package: 6-DIP Module
Mounting: Through Hole
Family Name: BWR-15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1728-5, BWR15575D24AC
Module DC-DC 24VIN 2-OUT -15V/15V 0.575A 17W 6-Pin Case C-14 Product overview: BWR-15/575-D24A-C from Murata Electronics is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -15V, 15V, 0.575A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -15V, 15V, 0.575A, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BWR-15/575-D24A-
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | BWR-15/575-D24A-C | 913811-BWR-15/575-D24A-C | 922-BWR-15/575-D24A-C |
| Product Name | DC to DC Converter | Power Supplies Board Mount DCDC Converters - BWR-15/575-D24A-C | -15V 15V 0.575A DC-DC Converter IC |
| Package Type | DIP; Other; 6-DIP Module |