Murata Power Solutions DC DC Converters BWR-15/575-D24A-C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 575mA, 575mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 575mA, 575mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1728-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1728-5-ND
DC DC Converters 811-1728-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 575mA, 575mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 575mA, 575mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-15/575-D24A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-15/575-D24A-C
Power Supplies - Board Mount - DC DC Converters BWR-15/575-D24A-C
DC DC CONVERTER +/-15V 17W

DC DC CONVERTER +/-15V 17W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 17W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 73P4543 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 17W, 15V, -15V; Power Supply Approvals Murata Power Solutions
73P4543
Dc-Dc Converter, Iso Pol, 2 O/p, 17W, 15V, -15V; Power Supply Approvals Murata Power Solutions 73P4543
DC-DC CONVERTER, ISO POL, 2 O/P, 17W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:17W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:575mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 17W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:17W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:575mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1728-5-ND BWR-15/575-D24A-C 73P4543
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 17W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.5750 amps 0.5750 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data