Murata Power Solutions DC DC Converters BWR-15/330-D12A-C

Description
Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-1723-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-1723-5-ND
DC DC Converters 811-1723-5-ND
Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 15V -15V 330mA, 330mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - BWR-15/330-D12A-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BWR-15/330-D12A-C
Power Supplies - Board Mount - DC DC Converters BWR-15/330-D12A-C
DC DC CONVERTER +/-15V 10W

DC DC CONVERTER +/-15V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Murata Power Solutions - 87K3490 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Murata Power Solutions
87K3490
Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Murata Power Solutions 87K3490
DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Regulation:Regulated RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 10W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:330mA; Output Regulation:Regulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-1723-5-ND BWR-15/330-D12A-C 87K3490
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 10W, 15V, -15V; Power Supply Approvals Murata Power Solutions
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.3300 amps 0.3300 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15D/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details