Murata Power Solutions Power Supplies Board Mount DCDC Converters - BWR-15/275-D5A-C BWR-15/275-D5A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913809-BWR-15/275-D5 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 275mA, 275mA 4.7V - 7.25V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1722-5, BWR15275D5AC
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913809-BWR-15/275-D5 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 275mA, 275mA 4.7V - 7.25V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1722-5, BWR15275D5AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BWR-15/275-D5A-C - 913809-BWR-15/275-D5A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-15/275-D5A-C
913809-BWR-15/275-D5A-C
Power Supplies Board Mount DCDC Converters - BWR-15/275-D5A-C 913809-BWR-15/275-D5A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913809-BWR-15/275-D5 A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 15V -15V - 275mA, 275mA 4.7V - 7.25V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Part Status: Obsolete Family Name: BWR-15 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 16 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1722-5, BWR15275D5AC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913809-BWR-15/275-D5A-C
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 275mA, 275mA 4.7V - 7.25V Input
Package: Tube
Package: 5-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: BWR-15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 16
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1722-5, BWR15275D5AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 913809-BWR-15/275-D5A-C
Product Name Power Supplies Board Mount DCDC Converters - BWR-15/275-D5A-C
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature 0.0 C (32 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 2.5 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1227548P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details