Murata Power Solutions Power Supplies Board Mount DCDC Converters - BWR-12/415-D12A-C BWR-12/415-D12A-C

Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913808-BWR-12/415-D1 2A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - 415mA, 415mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Family Name: BWR-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1720-5, BWR12415D12AC
Request a Quote Datasheet
Description
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913808-BWR-12/415-D1 2A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - 415mA, 415mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Family Name: BWR-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1720-5, BWR12415D12AC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BWR-12/415-D12A-C - 913808-BWR-12/415-D12A-C - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BWR-12/415-D12A-C
913808-BWR-12/415-D12A-C
Power Supplies Board Mount DCDC Converters - BWR-12/415-D12A-C 913808-BWR-12/415-D12A-C
Manufacturer: Murata Power Solutions Inc. Win Source Part Number: 913808-BWR-12/415-D1 2A-C Series: BWR (10W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter Output 12V -12V - 415mA, 415mA 9V - 18V Input Package: Tube Package: 5-DIP Module Mounting: Through Hole Family Name: BWR-12 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 55 Weeks REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Other Part Number: 811-1720-5, BWR12415D12AC

Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913808-BWR-12/415-D12A-C
Series: BWR (10W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter Output 12V -12V - 415mA, 415mA 9V - 18V Input
Package: Tube
Package: 5-DIP Module
Mounting: Through Hole
Family Name: BWR-12
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-1720-5, BWR12415D12AC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 913808-BWR-12/415-D12A-C
Product Name Power Supplies Board Mount DCDC Converters - BWR-12/415-D12A-C
Package Type DIP; Other; 5-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

DCP020505 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP020505U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 4.75 to 5.25 volts
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 21 volts
View Details
Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details