Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 1335117-BWR-12/125-D
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Tube
Type: Isolated Module
Features: OCP, OVP
Size / Dimension: 1.25" L x 0.80" W x 0.45" H (31.8mm x 20.3mm x 11.4mm)
Applications: ITE (Commercial)
Standard Package: 14
Mounting: Through Hole
Power (Watts): 3 W
Voltage - Isolation: 1 kV
Number of Outputs: 2
Current - Output (Max): 125mA, 125mA
Voltage - Input (Min): 9V
Voltage - Input (Max): 18V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Efficiency: 75%
Temperature Range - Operating: -25°C ~ 75°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Base Product Number: BWR-12
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335117-BWR-12/125-D12-C |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 8-DIP Module |