Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913617-BST-5/250-D48
Series: BST (3W)
Operating Temperature Range: -40°C ~ 75°C
Features: Isolated Module DC DC Converter 2 Output 5V -5V - 250mA, 250mA 18V - 72V Input
Package: Tube
Package: 8-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Family Name: BST-5
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 913617-BST-5/250-D48-C |
| Product Name | Power Supplies Board Mount DCDC Converters - BST-5/250-D48-C |
| Package Type | DIP; Other; 8-DIP Module |