Manufacturer: Murata Power Solutions Inc.
Win Source Part Number: 913616-BST-15/100-D4
Series: BST (3W)
Operating Temperature Range: -40°C ~ 75°C
Features: Isolated Module DC DC Converter Output 15V -15V - 100mA, 100mA 18V - 72V Input
Package: Tube
Package: 8-DIP Module
Mounting: Through Hole
Family Name: BST-15
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 112
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 55 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 811-3338-5, BST-15/100-D48-C-ND
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 913616-BST-15/100-D48-C |
| Product Name | Power Supplies Board Mount DCDC Converters - BST-15/100-D48-C |
| Package Type | DIP; Other; 8-DIP Module |