Murata Power Solutions DC DC Converters BPM15-120-Q48P-C

Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Description
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata BPM15 series DC-DC converter offers a compact solution with a 1" x 1" x 0.40" encapsulated package, providing two bipolar outputs of ±12V at a maximum output current of 625mA, totaling 15W. It operates within a wide input voltage range of 9-36V DC, making it suitable for various applications, including battery-powered and telecom equipment. The converter features high efficiency with a flyback topology, achieving up to 84% efficiency at nominal load conditions. It includes extensive self-protection features such as overtemperature shutdown, input undervoltage lockout, and short-circuit protection. The isolation voltage is rated at 1600 VDC, ensuring safety in sensitive applications. The device is designed to operate in harsh environments with a temperature range of -40 to 85°C, albeit with derating. Compliance with multiple safety standards, including UL 60950-1, enhances its reliability for critical applications.

Datasheet Summary
Powered by GS/AI

The Murata BPM15 series DC-DC converter offers a compact solution with a 1" x 1" x 0.40" encapsulated package, providing two bipolar outputs of ±12V at a maximum output current of 625mA, totaling 15W. It operates within a wide input voltage range of 9-36V DC, making it suitable for various applications, including battery-powered and telecom equipment. The converter features high efficiency with a flyback topology, achieving up to 84% efficiency at nominal load conditions. It includes extensive self-protection features such as overtemperature shutdown, input undervoltage lockout, and short-circuit protection. The isolation voltage is rated at 1600 VDC, ensuring safety in sensitive applications. The device is designed to operate in harsh environments with a temperature range of -40 to 85°C, albeit with derating. Compliance with multiple safety standards, including UL 60950-1, enhances its reliability for critical applications.

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 811-3162-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
811-3162-ND
DC DC Converters 811-3162-ND
Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Isolated Module DC DC Converter 2 Output 12V -12V 625mA, 625mA 18V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions - 79Y3667 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions
79Y3667
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions 79Y3667
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:625mA; Output Voltage - Output 2:-12V; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - BPM15-120-Q48P-C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
BPM15-120-Q48P-C
Power Supplies - Board Mount - DC DC Converters BPM15-120-Q48P-C
DC DC CONVERTER +/-12V 15W

DC DC CONVERTER +/-12V 15W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 811-3162-ND 79Y3667 BPM15-120-Q48P-C
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Murata Power Solutions Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.6250 amps 0.6250 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details