Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX029-01L BNX029-01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913398-BNX029-01L Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 125°C Features: LC EMI Filter 5th Order Low Pass 2 Channel C = 100µF 20 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14347-6, 490-14347-1, 490-14347-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913398-BNX029-01L Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 125°C Features: LC EMI Filter 5th Order Low Pass 2 Channel C = 100µF 20 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14347-6, 490-14347-1, 490-14347-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX029-01L
BNX029-01L
EMI/RFI Filters (LC, RC Networks) - BNX029-01L BNX029-01L
Manufacturer: Murata Electronics North America Win Source Part Number: 913398-BNX029-01L Series: EMIFIL®, BNX Operating Temperature Range: -40°C ~ 125°C Features: LC EMI Filter 5th Order Low Pass 2 Channel C = 100µF 20 4-SMD, No Lead Package: 4-SMD, No Lead Package: Reel - TR Mounting: Surface Mount Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-14347-6, 490-14347-1, 490-14347-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 913398-BNX029-01L
Series: EMIFIL®, BNX
Operating Temperature Range: -40°C ~ 125°C
Features: LC EMI Filter 5th Order Low Pass 2 Channel C = 100µF 20 4-SMD, No Lead
Package: 4-SMD, No Lead
Package: Reel - TR
Mounting: Surface Mount
Family Name: BNX0
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-14347-6, 490-14347-1, 490-14347-2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX029-01L
Product Name EMI/RFI Filters (LC, RC Networks) - BNX029-01L
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 30.2 - 45.6 GHz Bandpass Filter - MFBP-00057BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to ? MHz
View Details
Low Pass Filter - 5o2724190 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 12000 MHz
View Details
DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details
Lumped LC Band Pass Filter, 329 - 335 MHz, 50Ω - BPF-A332+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers