Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX028-01L BNX028-01L

Description
Manufacturer: Murata Electronics Win Source Part Number: 810807-BNX028-01L Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 16V Technology: LC Height: 0.146" (3.70mm) Current: 20A Number of Channels: 2 Attenuation Value: 35dB at 30kHz ~ 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 47μF ESD Protection: No Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Manufacturer Package: 4-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 810807-BNX028-01L Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 16V Technology: LC Height: 0.146" (3.70mm) Current: 20A Number of Channels: 2 Attenuation Value: 35dB at 30kHz ~ 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 47μF ESD Protection: No Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Manufacturer Package: 4-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - BNX028-01L - BNX028-01L - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX028-01L
BNX028-01L
EMI/RFI Filters (LC, RC Networks) - BNX028-01L BNX028-01L
Manufacturer: Murata Electronics Win Source Part Number: 810807-BNX028-01L Packaging: Reel Type: Low Pass Mounting Style: SMD Applications: Data Lines for Mobile Devices Voltage - Rated: 16V Technology: LC Height: 0.146" (3.70mm) Current: 20A Number of Channels: 2 Attenuation Value: 35dB at 30kHz ~ 1GHz Filter Order: 5th Resistance - Channel (Ohms): 0.00043 Values: C = 47μF ESD Protection: No Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm) Manufacturer Package: 4-SMD, J-Lead Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 810807-BNX028-01L
Packaging: Reel
Type: Low Pass
Mounting Style: SMD
Applications: Data Lines for Mobile Devices
Voltage - Rated: 16V
Technology: LC
Height: 0.146" (3.70mm)
Current: 20A
Number of Channels: 2
Attenuation Value: 35dB at 30kHz ~ 1GHz
Filter Order: 5th
Resistance - Channel (Ohms): 0.00043
Values: C = 47μF
ESD Protection: No
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.476" L x 0.358" W (12.10mm x 9.10mm)
Manufacturer Package: 4-SMD, J-Lead
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX028-01L
Product Name EMI/RFI Filters (LC, RC Networks) - BNX028-01L
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Pass Filter - UIYBPF4314A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 105 C (-40 to 221 F)
Fc 9900 MHz
View Details
Low Pass Filter - 5o2781320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2600 MHz
View Details
6 GHz Wi-Fi U-NII 5 bandBoost™ Filter - QPQ5605 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details