Murata Electronics EMI/RFI Filters (LC, RC Networks) - BNX026H01L BNX026H01L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 847580-BNX026H01L Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 20 A Package: Reel - TR Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12523-6, 490-12523-2, 490-12523-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 847580-BNX026H01L Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 20 A Package: Reel - TR Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12523-6, 490-12523-2, 490-12523-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - BNX026H01L
BNX026H01L
EMI/RFI Filters (LC, RC Networks) - BNX026H01L BNX026H01L
Manufacturer: Murata Electronics North America Win Source Part Number: 847580-BNX026H01L Series: EMIFIL®, BNX Features: EMI Filter Order 2 Channel 20 A Package: Reel - TR Family Name: BNX0 Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-12523-6, 490-12523-2, 490-12523-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 847580-BNX026H01L
Series: EMIFIL®, BNX
Features: EMI Filter Order 2 Channel 20 A
Package: Reel - TR
Family Name: BNX0
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-12523-6, 490-12523-2, 490-12523-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number BNX026H01L
Product Name EMI/RFI Filters (LC, RC Networks) - BNX026H01L
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ1905TR13DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2414 MHz
View Details
RF Filters - 1761-B260MB2S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 26000 MHz
View Details
2400-2500MHz SMA-Female Cavity Bandstop Filter Rated at 20 Watts (CW) - HRT-SF(2450/100)-1739S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details
Passive Glass 2.9 - 4.7 GHz Surface Mount Bandpass Filter - MFBP-00160GSM1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2900 to 4700 MHz
View Details