Murata Electronics EMI/RFI Filters (LC, RC Networks) BNX026H01L

Description
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-12523-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-12523-2-ND
EMI/RFI Filters (LC, RC Networks) 490-12523-2-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-12523-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-12523-6-ND
EMI/RFI Filters (LC, RC Networks) 490-12523-6-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-12523-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-12523-1-ND
EMI/RFI Filters (LC, RC Networks) 490-12523-1-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - BNX026H01L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
BNX026H01L
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) BNX026H01L
2 10uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

2 10uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet
Emi Suppression Filter, Smd; Capacitance Murata - 45Y4465 - Newark, An Avnet Company
Chicago, IL, United States
Emi Suppression Filter, Smd; Capacitance Murata
45Y4465
Emi Suppression Filter, Smd; Capacitance Murata 45Y4465
EMI SUPPRESSION FILTER, SMD; Capacitance:10µF; Voltage Rating:50VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

EMI SUPPRESSION FILTER, SMD; Capacitance:10µF; Voltage Rating:50VDC; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-12523-2-ND BNX026H01L 45Y4465
Product Name EMI/RFI Filters (LC, RC Networks) Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) Emi Suppression Filter, Smd; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-5667-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Line Filter, 3 Phase, 1Ka, 0.33A; Filter Applications Corcom Te Connectivity - 70Y5377 - Newark, An Avnet Company
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Voltage 690 volts
View Details
Power Entry Module W/filter, 1A, Qc; Connector Type Schurter - 69AC4204 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Rated Voltage 250 volts
Rated Current 1 amps
View Details