Murata Power Solutions Power Line Filters BNX025H01L

Description
Murata BNX025H01L EMI Filter
Request a Quote
Description
Murata BNX025H01L EMI Filter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Murata Filter, Power Line, part number 55Y8444, is designed for automotive electronics and complies with AEC-Q200 standards. It features a capacitance of 10OºF with a voltage rating of 25V DC and a maximum current rating of 15A DC. The filter exhibits a DC resistance of 0.43m,Ѷ with a tolerance of ±0.20m,Ѷ and provides a minimum insulation resistance of 50M,Ѷ. It is capable of attenuating noise with a minimum insertion loss of 35dB from 50 kHz to 1 GHz. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications. The filter is available in surface mount device (SMD) packaging, facilitating easy integration into electronic circuits.

Datasheet Summary
Powered by GS/AI

The Murata Filter, Power Line, part number 55Y8444, is designed for automotive electronics and complies with AEC-Q200 standards. It features a capacitance of 10OºF with a voltage rating of 25V DC and a maximum current rating of 15A DC. The filter exhibits a DC resistance of 0.43m,Ѷ with a tolerance of ±0.20m,Ѷ and provides a minimum insulation resistance of 50M,Ѷ. It is capable of attenuating noise with a minimum insertion loss of 35dB from 50 kHz to 1 GHz. The operating temperature range is from -55°C to +125°C, making it suitable for a variety of applications. The filter is available in surface mount device (SMD) packaging, facilitating easy integration into electronic circuits.

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8390847 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8390847
Power Line Filters 8390847
Murata BNX025H01L EMI Filter

Murata BNX025H01L EMI Filter

Supplier's Site
Power Line Filters - 8390847P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8390847P
Power Line Filters 8390847P
Murata BNX025H01L EMI Filter

Murata BNX025H01L EMI Filter

Supplier's Site
Power Line Filters - 1253208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1253208
Power Line Filters 1253208
Murata BNX025H01L EMI Filter

Murata BNX025H01L EMI Filter

Supplier's Site
EMI/RFI Filters (LC, RC Networks) - 490-7835-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-7835-1-ND
EMI/RFI Filters (LC, RC Networks) 490-7835-1-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-7835-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-7835-6-ND
EMI/RFI Filters (LC, RC Networks) 490-7835-6-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-7835-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-7835-2-ND
EMI/RFI Filters (LC, RC Networks) 490-7835-2-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 10µF 20A 4-SMD, No Lead

Buy Now Datasheet
Filter, Power Line, 25V, 15A; Capacitance Murata - 55Y8444 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 25V, 15A; Capacitance Murata
55Y8444
Filter, Power Line, 25V, 15A; Capacitance Murata 55Y8444
FILTER, POWER LINE, 25V, 15A; Capacitance:10µF; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, POWER LINE, 25V, 15A; Capacitance:10µF; Voltage Rating:25V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - BNX025H01L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
BNX025H01L
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) BNX025H01L
2 10uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

2 10uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8390847 8390847P 490-7835-1-ND 55Y8444 BNX025H01L
Product Name Power Line Filters Power Line Filters EMI/RFI Filters (LC, RC Networks) Filter, Power Line, 25V, 15A; Capacitance Murata Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
Package / Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line EMC Filters - RTHN-2150 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting Low profile
Product Standards UL Recognized Component Mark (US and Canadian); UL1283, EN60939-1, EN60939-2
Rated Voltage 250 volts
View Details
EMI/RFI Filters (LC, RC Networks) - 1727-5673-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
CQ7584 SMT Data Line EMI Filter -  - Coilcraft, Inc.
Specs
Package / Mounting Module
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details