Murata Power Solutions Power Line Filters BNX023-01L

Description
Murata BNX023-01L EMI Filter
Request a Quote Datasheet
Description
Murata BNX023-01L EMI Filter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filters - 8390837 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8390837
Power Line Filters 8390837
Murata BNX023-01L EMI Filter

Murata BNX023-01L EMI Filter

Supplier's Site
Power Line Filters - 8390837P - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
8390837P
Power Line Filters 8390837P
Murata BNX023-01L EMI Filter

Murata BNX023-01L EMI Filter

Supplier's Site
Power Line Filters - 1674995 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Line Filters
1674995
Power Line Filters 1674995
Murata BNX023-01L EMI Filter

Murata BNX023-01L EMI Filter

Supplier's Site
EMI/RFI Filters (LC, RC Networks) - 490-5990-2-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5990-2-ND
EMI/RFI Filters (LC, RC Networks) 490-5990-2-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-5990-1-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5990-1-ND
EMI/RFI Filters (LC, RC Networks) 490-5990-1-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 490-5990-6-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5990-6-ND
EMI/RFI Filters (LC, RC Networks) 490-5990-6-ND
LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

LC EMI Filter 5th Order Low Pass 2 Channel C = 1µF 20A 4-SMD, No Lead

Buy Now Datasheet
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) - BNX023-01L - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks)
BNX023-01L
Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) BNX023-01L
2 1uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

2 1uF 5 SMD-4P,12.1x9.1mm EMI Filters (LC, RC Networks) ROHS

Supplier's Site Datasheet
Filter Emi, Dc Line, 15A, Surface Mount-Smd; Voltage Rating Murata - 41R4056 - Newark, An Avnet Company
Chicago, IL, United States
Filter Emi, Dc Line, 15A, Surface Mount-Smd; Voltage Rating Murata
41R4056
Filter Emi, Dc Line, 15A, Surface Mount-Smd; Voltage Rating Murata 41R4056
FILTER EMI, DC LINE, 15A, SURFACE MOUNT-SMD; Voltage Rating:100V; Current Rating:15A; Product Range:-; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

FILTER EMI, DC LINE, 15A, SURFACE MOUNT-SMD; Voltage Rating:100V; Current Rating:15A; Product Range:-; Filter Terminals:SMD; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 8390837 8390837P 490-5990-2-ND BNX023-01L 41R4056
Product Name Power Line Filters Power Line Filters EMI/RFI Filters (LC, RC Networks) Bead/Filter/EMI Optimization >> EMI Filters (LC, RC Networks) Filter Emi, Dc Line, 15A, Surface Mount-Smd; Voltage Rating Murata
Package / Mounting Surface mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-150-014-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting DIN Rail
Product Standards BSI CE Conformity Marks; CE, UKCA, UR
View Details
2 suppliers
60A, 5-60V or 80A, 3.3-30V ORing MOSFET Module - i1R60080A-004-R - TDK-Lambda Europe GmbH
Specs
Product Standards CE Mark and UKCA Mark
Rated Voltage 5 to 30 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Power Line Filters - 1701328 - RS Components, Ltd.
Specs
Filter Type Single Phase
Package / Mounting Chassis mount
Standards and Certifications RoHS
View Details