Murata Power Solutions SMD 20A EMI RFI Filter BNX023-01B

Description
EMI Filter LC-Circuit 35dB 20A 100VDC Flat Style SMD Bag Product overview: BNX023-01B from Murata Power Solutions is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-BNX023-01B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EMI Filter LC-Circuit 35dB 20A 100VDC Flat Style SMD Bag Product overview: BNX023-01B from Murata Power Solutions is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-BNX023-01B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 20A EMI RFI Filter - 835-BNX023-01B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 20A EMI RFI Filter
835-BNX023-01B
SMD 20A EMI RFI Filter 835-BNX023-01B
EMI Filter LC-Circuit 35dB 20A 100VDC Flat Style SMD Bag Product overview: BNX023-01B from Murata Power Solutions is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-BNX023-01B can be used for catalog matching and distributor lookup.

EMI Filter LC-Circuit 35dB 20A 100VDC Flat Style SMD Bag Product overview: BNX023-01B from Murata Power Solutions is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 20A. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 20A, EMI RFI Filter, EMI/RFI Filters (LC, RC Networks). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 835-BNX023-01B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Electronic Filters
Product Number 835-BNX023-01B
Product Name SMD 20A EMI RFI Filter
Filter Category Active Filter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Filters - Active - MAX7430EUB - Lingto Electronic Limited
Specs
Filter Category Active Filter
View Details
Active Filters - 1906083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Type Low Pass; Elliptic, low pass filter
Standards and Certifications RoHS
View Details
200W EMI RFI Filter - 844-TGL2927-SMTR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Filter Type GaAs VPIN Limiter
Standards and Certifications RoHS
View Details
SAW Filters - 535-ABSES5AF-L100KMTR-ND - DigiKey
Specs
Filter Category SAW Filter
Applications General
Fc 1.58E6 kHz
View Details