Murata Power Solutions Filter, Power Line, 50V, 15A; Capacitance Murata BNX012H01

Description
FILTER, POWER LINE, 50V, 15A; Capacitance:1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
FILTER, POWER LINE, 50V, 15A; Capacitance:1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Power Line, 50V, 15A; Capacitance Murata - 55Y8442 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Power Line, 50V, 15A; Capacitance Murata
55Y8442
Filter, Power Line, 50V, 15A; Capacitance Murata 55Y8442
FILTER, POWER LINE, 50V, 15A; Capacitance:1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

FILTER, POWER LINE, 50V, 15A; Capacitance:1µF; Voltage Rating:50V; Filter Type:EMI, RFI; Current Rating:15A; Filter Terminals:Through Hole; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55Y8442
Product Name Filter, Power Line, 50V, 15A; Capacitance Murata
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402RB102K500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers