Murata Power Solutions EMI/RFI Filters (LC, RC Networks) BNX003-01

Description
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-12627-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-12627-ND
EMI/RFI Filters (LC, RC Networks) 490-12627-ND
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead

LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead

Buy Now Datasheet
Emi Filter, Block Type, 10A; Voltage Rating Murata - 72K6239 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, Block Type, 10A; Voltage Rating Murata
72K6239
Emi Filter, Block Type, 10A; Voltage Rating Murata 72K6239
EMI FILTER, BLOCK TYPE, 10A; Voltage Rating:150V; Current Rating:10A; Product Range:-; DC Current Rating:10A; External Depth:11mm; External Width:12mm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Frequency Max:5MHz RoHS Compliant: Yes

EMI FILTER, BLOCK TYPE, 10A; Voltage Rating:150V; Current Rating:10A; Product Range:-; DC Current Rating:10A; External Depth:11mm; External Width:12mm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Frequency Max:5MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-12627-ND 72K6239
Product Name EMI/RFI Filters (LC, RC Networks) Emi Filter, Block Type, 10A; Voltage Rating Murata
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-110-816-ND - DigiKey
Specs
Filter Type Three Phase
Package / Mounting Chassis Mount
Product Standards BSI CE Conformity Marks; CE, cURus, UKCA
View Details
12V, 15V and 24V 20A Buffer (Hold-Up) Modules - ZBM20-24 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, CE Mark and UKCA Mark
Rated Voltage 11.5 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details