Murata Manufacturing Connector/Terminal/Pin BNX002-01

Description
FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS THROUGH HOLE, INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, NO. OF PINS 5, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
Description
FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS THROUGH HOLE, INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, NO. OF PINS 5, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Connector/Terminal/Pin - 32305904 - Radwell International
Willingboro, NJ, United States
Connector/Terminal/Pin
32305904
Connector/Terminal/Pin 32305904
FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS THROUGH HOLE, INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, NO. OF PINS 5, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ, CAPACITANCE ,VOLTAGE RATING 50V, FILTER TYPE ,CURRENT RATING 10A, FILTER TERMINALS THROUGH HOLE, INDUCTANCE MIN ,LEAKAGE CURRENT MAX ,PRODUCT RANGE ,DC CURRENT RATING 10A, NO. OF PINS 5, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electrical Connectors
Product Number 32305904
Product Name Connector/Terminal/Pin
Unlock Full Specs
to access all available technical data

Similar Products