Murata Electronics EMI/RFI Filters (LC, RC Networks) BNX002-01

Description
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead
Request a Quote Datasheet
Description
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 490-5053-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
490-5053-ND
EMI/RFI Filters (LC, RC Networks) 490-5053-ND
LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead

LC EMI Filter 5th Order Low Pass 2 Channel 10A Block, 4 Lead

Buy Now Datasheet
Ferrite Chip Bead, 50Ohm, 10A, 1Ghz; Voltage Rating Murata - 69K8511 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 50Ohm, 10A, 1Ghz; Voltage Rating Murata
69K8511
Ferrite Chip Bead, 50Ohm, 10A, 1Ghz; Voltage Rating Murata 69K8511
FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; External Depth:11mm; External Width:12mm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole RoHS Compliant: Yes

FERRITE CHIP BEAD, 50OHM, 10A, 1GHZ; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; External Depth:11mm; External Width:12mm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 490-5053-ND 69K8511
Product Name EMI/RFI Filters (LC, RC Networks) Ferrite Chip Bead, 50Ohm, 10A, 1Ghz; Voltage Rating Murata
Package / Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filters - 2378706 - RS Components, Ltd.
Specs
Filter Type Single Phase
Standards and Certifications RoHS
View Details