Murata Power Solutions Emi Filter, Block Type, 0.05 Ohm, 10A; Voltage Rating Murata BNP002-03

Description
EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; External Depth:11mm; External Width:17mm; Ferrite Mounting:Through Hole; No. of Pins:10RoHS Compliant: Yes
Datasheet
Description
EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; External Depth:11mm; External Width:17mm; Ferrite Mounting:Through Hole; No. of Pins:10RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emi Filter, Block Type, 0.05 Ohm, 10A; Voltage Rating Murata - 96K7012 - Newark, An Avnet Company
Chicago, IL, United States
Emi Filter, Block Type, 0.05 Ohm, 10A; Voltage Rating Murata
96K7012
Emi Filter, Block Type, 0.05 Ohm, 10A; Voltage Rating Murata 96K7012
EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; External Depth:11mm; External Width:17mm; Ferrite Mounting:Through Hole; No. of Pins:10RoHS Compliant: Yes

EMI FILTER, BLOCK TYPE, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; External Depth:11mm; External Width:17mm; Ferrite Mounting:Through Hole; No. of Pins:10RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96K7012
Product Name Emi Filter, Block Type, 0.05 Ohm, 10A; Voltage Rating Murata
Rated Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3HDMI14SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
2 suppliers
3-Phase Filters - 1-1609966-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications ELV Directive; RoHS
Rated Current 20 amps
View Details