Murata Power Solutions Ferrite Chip Bead, 0.05 Ohm, 10A; Voltage Rating Murata BNP002-02

Description
FERRITE CHIP BEAD, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet
Description
FERRITE CHIP BEAD, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Chip Bead, 0.05 Ohm, 10A; Voltage Rating Murata - 96K7011 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Chip Bead, 0.05 Ohm, 10A; Voltage Rating Murata
96K7011
Ferrite Chip Bead, 0.05 Ohm, 10A; Voltage Rating Murata 96K7011
FERRITE CHIP BEAD, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

FERRITE CHIP BEAD, 0.05 OHM, 10A; Voltage Rating:50V; Current Rating:10A; Product Range:-; DC Current Rating:10A; DC Resistance Max:0.05ohm; Ferrite Mounting:Through Hole; Filter Terminals:Through Hole; Filter Type:EMI, RFI RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96K7011
Product Name Ferrite Chip Bead, 0.05 Ohm, 10A; Voltage Rating Murata
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EMI/RFI Filters (LC, RC Networks) - 1727-1268-2-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Rfi Power Line Filter, 10A, 5Ua; Filter Applications Corcom Te Connectivity - 23B4347 - Newark, An Avnet Company
Specs
Filter Type Single Phase
Standards and Certifications RoHS
Rated Voltage 250 volts
View Details