Murata Electronics Ferrite Beads and Chips - BNP002-02 BNP002-02

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049517-BNP002-02 Termination: PC Pins Voltage Rating: 50 V Current Rating: 10 A Length: 12 mm Shielding: Unshielded Number of Circuits: 2 Frequency: 500 MHz Height: 12 mm Circuit Type: Filter Number of Pins: 7 Width: 11 mm Categories: Ferrite Beads and Chips Max Frequency: 55 GHz Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): BNP002-02BNP-002-02; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 10 A Test Voltage: 300 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049517-BNP002-02 Termination: PC Pins Voltage Rating: 50 V Current Rating: 10 A Length: 12 mm Shielding: Unshielded Number of Circuits: 2 Frequency: 500 MHz Height: 12 mm Circuit Type: Filter Number of Pins: 7 Width: 11 mm Categories: Ferrite Beads and Chips Max Frequency: 55 GHz Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): BNP002-02BNP-002-02; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 10 A Test Voltage: 300 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BNP002-02 - BNP002-02 - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BNP002-02
BNP002-02
Ferrite Beads and Chips - BNP002-02 BNP002-02
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049517-BNP002-02 Termination: PC Pins Voltage Rating: 50 V Current Rating: 10 A Length: 12 mm Shielding: Unshielded Number of Circuits: 2 Frequency: 500 MHz Height: 12 mm Circuit Type: Filter Number of Pins: 7 Width: 11 mm Categories: Ferrite Beads and Chips Max Frequency: 55 GHz Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): BNP002-02BNP-002-02; Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 11 mm Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Voltage Rating (AC): 50 V Max Voltage Rating (DC): 50 V Voltage Rating (DC): 50 V REACH SVHC: No SVHC Max Current Rating: 10 A Test Voltage: 300 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049517-BNP002-02
Termination: PC Pins
Voltage Rating: 50 V
Current Rating: 10 A
Length: 12 mm
Shielding: Unshielded
Number of Circuits: 2
Frequency: 500 MHz
Height: 12 mm
Circuit Type: Filter
Number of Pins: 7
Width: 11 mm
Categories: Ferrite Beads and Chips
Max Frequency: 55 GHz
Insulation Resistance: 100 MΩ
Alternative Parts (Cross-Reference): BNP002-02BNP-002-02;
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 11 mm
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Voltage Rating (AC): 50 V
Max Voltage Rating (DC): 50 V
Voltage Rating (DC): 50 V
REACH SVHC: No SVHC
Max Current Rating: 10 A
Test Voltage: 300 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BNP002-02
Product Name Ferrite Beads and Chips - BNP002-02
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.064″ Dia Wire, Package = 1 Foot Length - A1429-2-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Hip Joint Ball Head & Liner -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type SpecialtyMaterial
Applications Biomaterial
View Details
High Voltage Vacuum Relays -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Electronics or semiconductors; Antenna coupling/tuning, Transmitter/receiver switches, Pulse-forming network, wafer process, Ion implantation, Radar/MRI power supply,TWT power
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details