DC-DC CONVERTER, ISO POL, 2 O/P, 35W, 15V, -15V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:35W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.3A; Output Regulation:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 87K3449 |
| Product Name | Dc-Dc Converter, Iso Pol, 2 O/p, 35W, 15V, -15V; Power Supply Approvals Murata Power Solutions |
| Type | DC-DC Converter |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 15.0 volts |