Murata Electronics Ferrite Beads and Chips BLM41PG600SZ1L

Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm
Request a Quote Datasheet
Description
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16590-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16590-6-ND
Ferrite Beads and Chips 490-16590-6-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16590-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16590-2-ND
Ferrite Beads and Chips 490-16590-2-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16590-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16590-1-ND
Ferrite Beads and Chips 490-16590-1-ND
60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

60 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 6A 9mOhm

Buy Now Datasheet
Ferrite Bead, Aec-Q200, 1806, 6A Rohs Compliant Murata - 76AH5098 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1806, 6A Rohs Compliant Murata
76AH5098
Ferrite Bead, Aec-Q200, 1806, 6A Rohs Compliant Murata 76AH5098
FERRITE BEAD, AEC-Q200, 1806, 6A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1806, 6A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Ferrite Beads Ferrite Beads
Product Number 490-16590-6-ND 76AH5098
Product Name Ferrite Beads and Chips Ferrite Bead, Aec-Q200, 1806, 6A Rohs Compliant Murata
DCR 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 10uH 2.5MHz 0.18A Inductor and Choke - 71-0603LS-103XJLB - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Ferrite Beads - 2-2176744-1 - TE Connectivity
Specs
Impedance 500 ohms
DCR 0.2500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers