Murata Electronics OEM Parts - OEM Parts (A - B) - BLM41PG600SN1D BLM41PG600SN1D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986080-BLM41PG600SN1 D Length: 4.5 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 60 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1806 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986080-BLM41PG600SN1 D Length: 4.5 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 60 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1806 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BLM41PG600SN1D - 986080-BLM41PG600SN1D - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BLM41PG600SN1D
986080-BLM41PG600SN1D
OEM Parts - OEM Parts (A - B) - BLM41PG600SN1D 986080-BLM41PG600SN1D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986080-BLM41PG600SN1 D Length: 4.5 mm Number of Circuits: 1 Mounting: SMD (SMT) Impedance: 60 Ω Width: 1.6 mm Categories: OEM Parts(A-B) Case / Package: 1806 Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986080-BLM41PG600SN1D
Length: 4.5 mm
Number of Circuits: 1
Mounting: SMD (SMT)
Impedance: 60 Ω
Width: 1.6 mm
Categories: OEM Parts(A-B)
Case / Package: 1806
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 986080-BLM41PG600SN1D
Product Name OEM Parts - OEM Parts (A - B) - BLM41PG600SN1D
Unlock Full Specs
to access all available technical data