Murata Electronics Ferrite Beads and Chips BLM41PG181SZ1L

Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm
Request a Quote Datasheet
Description
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-16490-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16490-2-ND
Ferrite Beads and Chips 490-16490-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16490-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16490-1-ND
Ferrite Beads and Chips 490-16490-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-16490-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-16490-6-ND
Ferrite Beads and Chips 490-16490-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-16490-2-ND
Product Name Ferrite Beads and Chips
DCR 0.0200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads - 2-2176745-1 - TE Connectivity
Specs
Impedance 300 ohms
DCR 0.1500 ohms
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Automotive 0.024uH 250MHz 0.7A Inductor and Choke - 71-0603CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Automotive 200MHz 500mA 380mOhm Inductor and Choke - 71-KQ0805TTE68NJ - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
2 suppliers