Murata Power Solutions Ferrite Beads BLM41PG181SN1L

Description
Murata BLM41PG181SN1L Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM41PG181SN1L Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 7241592 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241592
Ferrite Beads 7241592
Murata BLM41PG181SN1L Ferrite Bead

Murata BLM41PG181SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 7241592P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
7241592P
Ferrite Beads 7241592P
Murata BLM41PG181SN1L Ferrite Bead

Murata BLM41PG181SN1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1253157 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1253157
Ferrite Beads 1253157
Murata BLM41PG181SN1L Ferrite Bead

Murata BLM41PG181SN1L Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-5230-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5230-6-ND
Ferrite Beads and Chips 490-5230-6-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5230-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5230-2-ND
Ferrite Beads and Chips 490-5230-2-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-5230-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-5230-1-ND
Ferrite Beads and Chips 490-5230-1-ND
180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

180 Ohms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 3.5A 20mOhm

Buy Now Datasheet
180Ohm 100MHz 3.5A Inductor and Choke - 841-BLM41PG181SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180Ohm 100MHz 3.5A Inductor and Choke
841-BLM41PG181SN1L
180Ohm 100MHz 3.5A Inductor and Choke 841-BLM41PG181SN1L
Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 3.5A 0.02Ohm DCR 1806 T/R Product overview: BLM41PG181SN1L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180Ohm, 100MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180Ohm, 100MHz, 3.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG181SN1L can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 180Ohm 25% 100MHz 3.5A 0.02Ohm DCR 1806 T/R Product overview: BLM41PG181SN1L from Murata Power Solutions is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180Ohm, 100MHz, 3.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180Ohm, 100MHz, 3.5A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG181SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM41PG181SN1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM41PG181SN1L
20mΩ ±25% 180Ω@100MHz 1806 Ferrite Beads ROHS

20mΩ ±25% 180Ω@100MHz 1806 Ferrite Beads ROHS

Supplier's Site Datasheet
Ferrite Bead, 180R, 3.5A, 1806; Ferrite Case Style Murata - 02AC3399 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 180R, 3.5A, 1806; Ferrite Case Style Murata
02AC3399
Ferrite Bead, 180R, 3.5A, 1806; Ferrite Case Style Murata 02AC3399
FERRITE BEAD, 180R, 3.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:3.5A; Product Range:EMIFIL BLM41P Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE BEAD, 180R, 3.5A, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:180ohm; DC Current Rating:3.5A; Product Range:EMIFIL BLM41P Series; DC Resistance Max:0.02ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 7241592 7241592P 490-5230-6-ND 841-BLM41PG181SN1L BLM41PG181SN1L 02AC3399
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips 180Ohm 100MHz 3.5A Inductor and Choke Bead/Filter/EMI Optimization >> Ferrite Beads Ferrite Bead, 180R, 3.5A, 1806; Ferrite Case Style Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Application Power supplies
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 1806 (4516m) 1806
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details