Murata Power Solutions Ferrite Beads BLM41PG102SH1L

Description
Murata BLM41PG102SH1L Ferrite Bead
Request a Quote Datasheet
Description
Murata BLM41PG102SH1L Ferrite Bead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads - 1048548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048548P
Ferrite Beads 1048548P
Murata BLM41PG102SH1L Ferrite Bead

Murata BLM41PG102SH1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1048548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1048548
Ferrite Beads 1048548
Murata BLM41PG102SH1L Ferrite Bead

Murata BLM41PG102SH1L Ferrite Bead

Supplier's Site
Ferrite Beads - 1225337 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ferrite Beads
1225337
Ferrite Beads 1225337
Murata BLM41PG102SH1L Ferrite Bead

Murata BLM41PG102SH1L Ferrite Bead

Supplier's Site
Ferrite Beads and Chips - 490-11055-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11055-1-ND
Ferrite Beads and Chips 490-11055-1-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11055-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11055-6-ND
Ferrite Beads and Chips 490-11055-6-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-11055-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-11055-2-ND
Ferrite Beads and Chips 490-11055-2-ND
1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

1 kOhms @ 100MHz 1 Power Line Ferrite Bead 1806 (4516 Metric) 1.5A 90mOhm

Buy Now Datasheet
Singapore, Singapore
Inductor and Choke
841-BLM41PG102SH1L
Inductor and Choke 841-BLM41PG102SH1L
FERRITE BEAD 1K OHM 1806 1LN Product overview: BLM41PG102SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG102SH1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 1K OHM 1806 1LN Product overview: BLM41PG102SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41PG102SH1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite, Bead, 1806, 0.09Ohm, 1.5A; Ferrite Case Style Murata - 87X8598 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite, Bead, 1806, 0.09Ohm, 1.5A; Ferrite Case Style Murata
87X8598
Ferrite, Bead, 1806, 0.09Ohm, 1.5A; Ferrite Case Style Murata 87X8598
FERRITE, BEAD, 1806, 0.09OHM, 1.5A; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:BLM15A SH Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

FERRITE, BEAD, 1806, 0.09OHM, 1.5A; Ferrite Case Style:1806 [4516 Metric]; Impedance @ 100MHz:1kohm; DC Current Rating:1.5A; Product Range:BLM15A SH Series; DC Resistance Max:0.09ohm; Impedance Tolerance:± 25%; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 1048548P 1048548 490-11055-1-ND 841-BLM41PG102SH1L 87X8598
Product Name Ferrite Beads Ferrite Beads Ferrite Beads and Chips Inductor and Choke Ferrite, Bead, 1806, 0.09Ohm, 1.5A; Ferrite Case Style Murata
Operating Temperature -55 C (-67 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Core Material Ferrite Ferrite
Rated DC Current 1500 milliamps 1500 milliamps 1500 milliamps
Impedance 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZP2AFTTD102PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details