Murata Power Solutions 150Ohm 100MHz 0.2A Inductor and Choke BLM41AF151SN1L

Description
Ferrite Beads Multi-Layer 150Ohm 25% 100MHz 0.2A 0.5Ohm DCR 1806 T/R Product overview: BLM41AF151SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF151SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Ferrite Beads Multi-Layer 150Ohm 25% 100MHz 0.2A 0.5Ohm DCR 1806 T/R Product overview: BLM41AF151SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF151SN1L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150Ohm 100MHz 0.2A Inductor and Choke - 841-BLM41AF151SN1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150Ohm 100MHz 0.2A Inductor and Choke
841-BLM41AF151SN1L
150Ohm 100MHz 0.2A Inductor and Choke 841-BLM41AF151SN1L
Ferrite Beads Multi-Layer 150Ohm 25% 100MHz 0.2A 0.5Ohm DCR 1806 T/R Product overview: BLM41AF151SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF151SN1L can be used for catalog matching and distributor lookup.

Ferrite Beads Multi-Layer 150Ohm 25% 100MHz 0.2A 0.5Ohm DCR 1806 T/R Product overview: BLM41AF151SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150Ohm, 100MHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150Ohm, 100MHz, 0.2A, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM41AF151SN1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.5Ohm, 200Ma, 1806; Ferrite Case Style Murata - 96K6998 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.5Ohm, 200Ma, 1806; Ferrite Case Style Murata
96K6998
Ferrite Bead, 0.5Ohm, 200Ma, 1806; Ferrite Case Style Murata 96K6998
FERRITE BEAD, 0.5OHM, 200mA, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:150ohm; DC Current Rating:200mA; Product Range:BLM41A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.5OHM, 200mA, 1806; Ferrite Case Style:1806 [4516 Metric]; Impedance:150ohm; DC Current Rating:200mA; Product Range:BLM41A Series; DC Resistance Max:0.5ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Ferrite Beads
Product Number 841-BLM41AF151SN1L 96K6998
Product Name 150Ohm 100MHz 0.2A Inductor and Choke Ferrite Bead, 0.5Ohm, 200Ma, 1806; Ferrite Case Style Murata
Mounting Option Surface Mount
Technology Multi-Layer
Inductance Tolerance 25 (+/- %)
Impedance 150 ohms 150 ohms
Packing Method Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers