Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049415-BLM41A151SPT
Current Rating: 200 mA
Impedance: 150 Ω
Categories: OEM Parts(A-B)
Alternative Parts (Cross-Reference): BLM41A151SPTBLM41A15
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1049415-BLM41A151SPT |
| Product Name | OEM Parts - OEM Parts (A - B) - BLM41A151SPT |