Murata Power Solutions Filters - Ferrite Beads and Chips BLM31SN500SZ1L

Description
Win Source Part Number: 1022642-BLM31SN500SZ 1L Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM31 Package: Tape & Reel Current Rating (Max): 12A Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.6mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13270-1,490-1327 0-2,490-13270-6 Base Product Number: BLM31SN
Request a Quote
Description
Win Source Part Number: 1022642-BLM31SN500SZ 1L Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM31 Package: Tape & Reel Current Rating (Max): 12A Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.6mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13270-1,490-1327 0-2,490-13270-6 Base Product Number: BLM31SN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1022642-BLM31SN500SZ1L is a chip ferrite bead designed for automotive infotainment and comfort applications, as well as various industrial and consumer equipment. It is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The part features an impedance of 50 Ohms at 100 MHz and a maximum current rating of 12A, making it suitable for power line filtering. The operating temperature range is from -55°C to +125°C, with a maximum DC resistance of 1.6 mOhm. The component is packaged in a 1206 (3216 metric) case and is available in tape and reel format for surface mount technology (SMT) applications. It is important to note that this product is not suitable for applications critical to passenger safety, such as ABS or airbags.

Datasheet Summary
Powered by GS/AI

The 1022642-BLM31SN500SZ1L is a chip ferrite bead designed for automotive infotainment and comfort applications, as well as various industrial and consumer equipment. It is compliant with AEC-Q200 standards, ensuring reliability in automotive environments. The part features an impedance of 50 Ohms at 100 MHz and a maximum current rating of 12A, making it suitable for power line filtering. The operating temperature range is from -55°C to +125°C, with a maximum DC resistance of 1.6 mOhm. The component is packaged in a 1206 (3216 metric) case and is available in tape and reel format for surface mount technology (SMT) applications. It is important to note that this product is not suitable for applications critical to passenger safety, such as ABS or airbags.

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1022642-BLM31SN500SZ1L
Filters - Ferrite Beads and Chips 1022642-BLM31SN500SZ1L
Win Source Part Number: 1022642-BLM31SN500SZ 1L Category: Filters>Ferrite Beads and Chips Series: EMIFIL®, BLM31 Package: Tape & Reel Current Rating (Max): 12A Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Filter Type: Power Line Height (Max): 0.051" (1.30mm) Number of Lines: 1 Impedance @ Frequency: 50 Ohms @ 100 MHz DC Resistance (DCR) (Max): 1.6mOhm Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Murata Electronics Other Names: 490-13270-1,490-1327 0-2,490-13270-6 Base Product Number: BLM31SN

Win Source Part Number: 1022642-BLM31SN500SZ1L
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM31
Package: Tape & Reel
Current Rating (Max): 12A
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Filter Type: Power Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1.6mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-13270-1,490-13270-2,490-13270-6
Base Product Number: BLM31SN

Buy Now Datasheet
Ferrite Beads and Chips - 490-13270-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13270-1-ND
Ferrite Beads and Chips 490-13270-1-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13270-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13270-6-ND
Ferrite Beads and Chips 490-13270-6-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-13270-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-13270-2-ND
Ferrite Beads and Chips 490-13270-2-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm

Buy Now Datasheet
50 OHM Inductor and Choke - 841-BLM31SN500SZ1L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50 OHM Inductor and Choke
841-BLM31SN500SZ1L
50 OHM Inductor and Choke 841-BLM31SN500SZ1L
FERRITE BEAD 50 OHM 1206 1LN Product overview: BLM31SN500SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31SN500SZ1L can be used for catalog matching and distributor lookup.

FERRITE BEAD 50 OHM 1206 1LN Product overview: BLM31SN500SZ1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31SN500SZ1L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, Aec-Q200, 1206, 12A Rohs Compliant Murata - 76AH5094 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, Aec-Q200, 1206, 12A Rohs Compliant Murata
76AH5094
Ferrite Bead, Aec-Q200, 1206, 12A Rohs Compliant Murata 76AH5094
FERRITE BEAD, AEC-Q200, 1206, 12A ROHS COMPLIANT: YES

FERRITE BEAD, AEC-Q200, 1206, 12A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Bead/Filter/EMI Optimization >> Ferrite Beads
BLM31SN500SZ1L
Bead/Filter/EMI Optimization >> Ferrite Beads BLM31SN500SZ1L
1.6mΩ 50Ω@100MHz 1206 Ferrite Beads ROHS

1.6mΩ 50Ω@100MHz 1206 Ferrite Beads ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Chip Inductors Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads Ferrite Beads
Product Number 1022642-BLM31SN500SZ1L 490-13270-1-ND 841-BLM31SN500SZ1L 76AH5094 BLM31SN500SZ1L
Product Name Filters - Ferrite Beads and Chips Ferrite Beads and Chips 50 OHM Inductor and Choke Ferrite Bead, Aec-Q200, 1206, 12A Rohs Compliant Murata Bead/Filter/EMI Optimization >> Ferrite Beads
Core Material Ferrite
DCR 0.0016 ohms 0.0016 ohms 0.0016 ohms
Rated DC Current 12000 milliamps 12000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Impedance 50 ohms 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567679 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.1200 ohms
View Details
Fixed Inductors - 1674-CL0402-2103JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details