The Win Source Electronics part number 1275960-BLM31SN500SN
FERRITE BEAD 50 OHM 1206 1LN Product overview: BLM31SN500SN1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 50 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31SN500SN1L can be used for catalog matching and distributor lookup.
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 12A 1.6mOhm
Win Source Part Number: 1275960-BLM31SN500SN
Category: Filters>Ferrite Beads and Chips
Series: EMIFIL®, BLM31
Package: Tape & Reel
Current Rating (Max): 12A
Standard Package: 3,000
Mounting: SMD (SMT)
Filter Type: Power Line
Height (Max): 0.051" (1.30mm)
Number of Lines: 1
Impedance @ Frequency: 50 Ohms @ 100 MHz
DC Resistance (DCR) (Max): 1.6mOhm
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Murata Electronics
Other Names: 490-13269-6,490-1326
Base Product Number: BLM31SN
FERRITE BEAD, 1206, 12A ROHS COMPLIANT: YES
1.6mΩ ±25% 50Ω@100MHz 1206 Ferrite Beads ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Ferrite Beads | Chip Inductors | Ferrite Beads | Ferrite Beads |
| Product Number | 841-BLM31SN500SN1L | 490-13269-1-ND | 1275960-BLM31SN500SN1L | 76AH5093 | BLM31SN500SN1L |
| Product Name | 50 OHM Inductor and Choke | Ferrite Beads and Chips | Filters - Ferrite Beads and Chips | Ferrite Bead, 1206, 12A Rohs Compliant Murata | Bead/Filter/EMI Optimization >> Ferrite Beads |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | ||||
| Technology | Multi-Layer Power | ||||
| Impedance | 50 ohms | 50 ohms | 50 ohms | ||
| Packing Method | Tape & Reel (TR) | Tape Reel |