Murata Electronics Ferrite Beads and Chips BLM31PG500SZ1L

Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm
Request a Quote Datasheet
Description
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 490-14401-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14401-6-ND
Ferrite Beads and Chips 490-14401-6-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14401-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14401-2-ND
Ferrite Beads and Chips 490-14401-2-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 490-14401-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
490-14401-1-ND
Ferrite Beads and Chips 490-14401-1-ND
50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

50 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 3.5A 15mOhm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Ferrite Beads
Product Number 490-14401-6-ND
Product Name Ferrite Beads and Chips
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.039uH 250MHz 0.6A Inductor and Choke - 71-0603CS-39NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Standards and Certifications RoHS
View Details
Ferrite Beads - 2176493-5 - TE Connectivity
Specs
Impedance 75 ohms
DCR 0.1500 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Inductor and Choke - 841-CZP2AFTTD600P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Multi-Layer Power
Impedance 60 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers