390 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 50mOhm
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 50mOhm
390 Ohms @ 100MHz 1 Power Line Ferrite Bead 1206 (3216 Metric) 2A 50mOhm
FERRITE BEAD 390 OHM 1206 1LN Product overview: BLM31PG391SH1L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-BLM31PG391SH1L can be used for catalog matching and distributor lookup.
Murata BLM31PG391SH1L Ferrite Bead
Murata BLM31PG391SH1L Ferrite Bead
Murata BLM31PG391SH1L Ferrite Bead
50mΩ ±25% 390Ω@100MHz 1206 Ferrite Beads ROHS
FERRITE BEAD, AEC-Q200, 1206, 2A ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Ferrite Beads | Ferrite Beads |
| Product Number | 490-7827-6-ND | 841-BLM31PG391SH1L | 1048547P | 1048547 | BLM31PG391SH1L | 76AH5089 |
| Product Name | Ferrite Beads and Chips | 390 OHM Inductor and Choke | Ferrite Beads | Ferrite Beads | Bead/Filter/EMI Optimization >> Ferrite Beads | Ferrite Bead, Aec-Q200, 1206, 2A Rohs Compliant Murata |
| DCR | 0.0500 ohms | 0.0500 ohms | ||||
| Rated DC Current | 2000 milliamps | 2000 milliamps | 2000 milliamps | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Packing Method | Tape Reel | Tape & Reel (TR) | ||||
| Mounting Option | Surface Mount |