Murata Electronics Ferrite Beads and Chips - BLM31PG330SZ1L BLM31PG330SZ1L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913367-BLM31PG330SZ1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16589-2, 490-16589-1, 490-16589-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 913367-BLM31PG330SZ1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16589-2, 490-16589-1, 490-16589-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - BLM31PG330SZ1L - BLM31PG330SZ1L - Win Source Electronics
Laguna Hills, CA, United States
Ferrite Beads and Chips - BLM31PG330SZ1L
BLM31PG330SZ1L
Ferrite Beads and Chips - BLM31PG330SZ1L BLM31PG330SZ1L
Manufacturer: Murata Electronics North America Win Source Part Number: 913367-BLM31PG330SZ1 L Series: BLM Operating Temperature Range: -55°C ~ 125°C Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: BLM31PG Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8548.90.0100 Other Part Number: 490-16589-2, 490-16589-1, 490-16589-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 913367-BLM31PG330SZ1L
Series: BLM
Operating Temperature Range: -55°C ~ 125°C
Features: Power Line Ferrite Bead 1206 (3216 Metric) 6A 9mOhm
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BLM31PG
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8548.90.0100
Other Part Number: 490-16589-2, 490-16589-1, 490-16589-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Industrial Ceramic Materials
Product Number BLM31PG330SZ1L
Product Name Ferrite Beads and Chips - BLM31PG330SZ1L
Unlock Full Specs
to access all available technical data

Similar Products

SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Cosmetics Package Parts -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina; Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Aluminum Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Shape / Form Custom Shape
Applications Structural
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details